Contact Features Contact Type : Socket
Electrical Characteristics Impedance (OHM) : 3000
Product Type Features Data Bus Connector Style : Threaded Data Bus Connector Type : Jack
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ]
Contact Features
Electrical Characteristics
Product Type Features
- Data Bus Connector Style : Threaded
- Data Bus Connector Type : Jack
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]