TE Connectivity Connector Backshells 766873-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 47.1 MM  [1.85 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, NAS 1652, M83723/84, AS34011, AS34501, AS34001, M83723/03, M83723/39, M83723/87, M83723/97, MS3470, NAS 1599, NAS 1642, M83723/72, NAS 1701, M83723/04, AS34461, M83723/13, MS3459, M83723/05, M83723/76, M83723/36, M83723/67, MS3471, NAS 1643, AS34121, AS34511, M83723/14, M83723/49, M83723/48, M83723/08, NAS 1694, M83723/06, AS34641, MS3476, M83723/02, M83723/98, M83723/82, AS34241, M83723/66, M83723/73, AS34671, MS3474, M83723/43, M83723/91, AS34081, M83723/71, M83723/85, M83723/07, M83723/96, M83723/86, NAS 1651, M83723/41, M83723/95, AS34561, M83723/68, NAS 1700, M83723/75, NAS 1693, M83723/65, NAS 1653, M83723/74, NAS 1702, M83723/77, M83723/83, M83723/38, M83723/01, MS3472, AS34091, AS34681, M83723/37, M83723/42, NAS 1692, M83723/69, NAS 1699, M83723/92, AS34061, AS34541, AS34041, MS3475, NAS 1641, NAS 1650, M83723/40 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 47.1 MM  [1.85 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, NAS 1652, M83723/84, AS34011, AS34501, AS34001, M83723/03, M83723/39, M83723/87, M83723/97, MS3470, NAS 1599, NAS 1642, M83723/72, NAS 1701, M83723/04, AS34461, M83723/13, MS3459, M83723/05, M83723/76, M83723/36, M83723/67, MS3471, NAS 1643, AS34121, AS34511, M83723/14, M83723/49, M83723/48, M83723/08, NAS 1694, M83723/06, AS34641, MS3476, M83723/02, M83723/98, M83723/82, AS34241, M83723/66, M83723/73, AS34671, MS3474, M83723/43, M83723/91, AS34081, M83723/71, M83723/85, M83723/07, M83723/96, M83723/86, NAS 1651, M83723/41, M83723/95, AS34561, M83723/68, NAS 1700, M83723/75, NAS 1693, M83723/65, NAS 1653, M83723/74, NAS 1702, M83723/77, M83723/83, M83723/38, M83723/01, MS3472, AS34091, AS34681, M83723/37, M83723/42, NAS 1692, M83723/69, NAS 1699, M83723/92, AS34061, AS34541, AS34041, MS3475, NAS 1641, NAS 1650, M83723/40 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 766873-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
766873-000
Connector Backshells 766873-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ] Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ] Product Length : 47.1 MM  [1.85 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/78, NAS 1652, M83723/84, AS34011, AS34501, AS34001, M83723/03, M83723/39, M83723/87, M83723/97, MS3470, NAS 1599, NAS 1642, M83723/72, NAS 1701, M83723/04, AS34461, M83723/13, MS3459, M83723/05, M83723/76, M83723/36, M83723/67, MS3471, NAS 1643, AS34121, AS34511, M83723/14, M83723/49, M83723/48, M83723/08, NAS 1694, M83723/06, AS34641, MS3476, M83723/02, M83723/98, M83723/82, AS34241, M83723/66, M83723/73, AS34671, MS3474, M83723/43, M83723/91, AS34081, M83723/71, M83723/85, M83723/07, M83723/96, M83723/86, NAS 1651, M83723/41, M83723/95, AS34561, M83723/68, NAS 1700, M83723/75, NAS 1693, M83723/65, NAS 1653, M83723/74, NAS 1702, M83723/77, M83723/83, M83723/38, M83723/01, MS3472, AS34091, AS34681, M83723/37, M83723/42, NAS 1692, M83723/69, NAS 1699, M83723/92, AS34061, AS34541, AS34041, MS3475, NAS 1641, NAS 1650, M83723/40 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14, 14S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR06AI Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 9.5 MM  [.01 - .38 INCH ]
  • Compatible Cable Diameter Range : 4.8 - 7.6 MM  [.188 - .3 INCH ]
  • Product Length : 47.1 MM  [1.85 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/78, NAS 1652, M83723/84, AS34011, AS34501, AS34001, M83723/03, M83723/39, M83723/87, M83723/97, MS3470, NAS 1599, NAS 1642, M83723/72, NAS 1701, M83723/04, AS34461, M83723/13, MS3459, M83723/05, M83723/76, M83723/36, M83723/67, MS3471, NAS 1643, AS34121, AS34511, M83723/14, M83723/49, M83723/48, M83723/08, NAS 1694, M83723/06, AS34641, MS3476, M83723/02, M83723/98, M83723/82, AS34241, M83723/66, M83723/73, AS34671, MS3474, M83723/43, M83723/91, AS34081, M83723/71, M83723/85, M83723/07, M83723/96, M83723/86, NAS 1651, M83723/41, M83723/95, AS34561, M83723/68, NAS 1700, M83723/75, NAS 1693, M83723/65, NAS 1653, M83723/74, NAS 1702, M83723/77, M83723/83, M83723/38, M83723/01, MS3472, AS34091, AS34681, M83723/37, M83723/42, NAS 1692, M83723/69, NAS 1699, M83723/92, AS34061, AS34541, AS34041, MS3475, NAS 1641, NAS 1650, M83723/40

Operation/Application


  • Compatible With Connector Shell Size : 12, 14, 14S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR06AI
  • Termination Device Type : Tinel-Lock Ring, Side-Entry Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 766873-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products