TE Connectivity Sealing Sleeves 766867-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Diesel Fuel, Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Aviation Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Diesel Fuel, Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Aviation Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealing Sleeves - 766867-000 - TE Connectivity
Berwyn, PA, United States
Sealing Sleeves
766867-000
Sealing Sleeves 766867-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ] Product Length : 60 MM  [2.362 INCH ] Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ] Wall Thickness : Medium Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Abrasion, Fluids Packaging Features Packaging Method : Spool Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Diesel Fuel, Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Aviation Fuel High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -75 - 150 Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Systems : Yes
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Elastomer
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 8 MM  [.315 INCH ]
  • Product Length : 60 MM  [2.362 INCH ]
  • Recovered Inside Diameter (Max) : 3.2 MM  [.126 INCH ]
  • Wall Thickness : Medium

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Abrasion, Fluids

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
  • Wall Type : Dual

Usage Conditions


  • Flammability Requirement : Flame-Retardant
  • Fluid Resistance Type : Diesel Fuel, Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Aviation Fuel
  • High Temperature Compatible : Yes
  • Operating Temperature Range (DEGC) : -75 - 150
  • Recovery Temperature (DEGC) : 175
  • Resistance Properties : Splash Protection
  • Shrink Temperature (Min) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 766867-000
Product Name Sealing Sleeves
Material Crosslinked Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 031449-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Boots - 037765-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 057837N004 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details