TE Connectivity Power Cable Assemblies 766682-1

Description
Body Features Cable Color : Blue Cable Exit Angle : 180° Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.82 M  [6 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER
Request a Quote
Description
Body Features Cable Color : Blue Cable Exit Angle : 180° Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.82 M  [6 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 766682-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
766682-1
Power Cable Assemblies 766682-1
Body Features Cable Color : Blue Cable Exit Angle : 180° Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Silver Housing Features Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain Relief : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 1.82 M  [6 FT ] Packaging Features Packaging Method : Package Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Type : AMPOWER

Body Features


  • Cable Color : Blue
  • Cable Exit Angle : 180°
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Silver

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Strain Relief : With

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 1.82 M  [6 FT ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Cable Assembly (End A) : AMPOWER Plug
  • Cable Assembly (End B) : AMPOWER Plug
  • Cable Assembly Type : AMPOWER
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 766682-1
Product Name Power Cable Assemblies
Product Type AMPOWER Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 043437-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers