TE Connectivity Power Cable Assemblies 766667-2

Description
Body Features Cable Color : Gray Cable Exit Angle (DEG) : 180 Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Dimensions Outside Cable Diameter : 6.78 MM  [.267 INCH ] Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 Wire Size (CMA) : 16507 Housing Features Housing Material : Polyester Mechanical Attachment Mating Alignment Type : Latch Strain Relief : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .99 M  [3.25 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Category : Power Cable Assembly Type : AMPOWER to AMPOWER Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Gray Cable Exit Angle (DEG) : 180 Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Dimensions Outside Cable Diameter : 6.78 MM  [.267 INCH ] Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 Wire Size (CMA) : 16507 Housing Features Housing Material : Polyester Mechanical Attachment Mating Alignment Type : Latch Strain Relief : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .99 M  [3.25 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Category : Power Cable Assembly Type : AMPOWER to AMPOWER Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 766667-2 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
766667-2
Power Cable Assemblies 766667-2
Body Features Cable Color : Gray Cable Exit Angle (DEG) : 180 Connector Color (End A) : Black Connector Color (End B) : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Dimensions Outside Cable Diameter : 6.78 MM  [.267 INCH ] Wire Size (MMSQ) : 8.36 Wire Size (AWG) : 8 Wire Size (CMA) : 16507 Housing Features Housing Material : Polyester Mechanical Attachment Mating Alignment Type : Latch Strain Relief : With Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .99 M  [3.25 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly (End B) : AMPOWER Plug Cable Assembly Category : Power Cable Assembly Type : AMPOWER to AMPOWER Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Cable Color : Gray
  • Cable Exit Angle (DEG) : 180
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 1

Dimensions


  • Outside Cable Diameter : 6.78 MM  [.267 INCH ]
  • Wire Size (MMSQ) : 8.36
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 16507

Housing Features


  • Housing Material : Polyester

Mechanical Attachment


  • Mating Alignment Type : Latch
  • Strain Relief : With

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .99 M  [3.25 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPOWER Plug
  • Cable Assembly (End B) : AMPOWER Plug
  • Cable Assembly Category : Power
  • Cable Assembly Type : AMPOWER to AMPOWER

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 766667-2
Product Name Power Cable Assemblies
Product Type AMPOWER Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1082628-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.1804 ft (0.5500 dm)
View Details
Twisted Pair Cable - 050167-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 014495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers