TE Connectivity Power Cable Assemblies 766637-1

Description
Body Features Cable Color : Blue Connector Color (End A) : Black Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .7 M  [2.31 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly Type : AMPOWER Pigtail Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Connector Color (End A) : Black Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .7 M  [2.31 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly Type : AMPOWER Pigtail Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 766637-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
766637-1
Power Cable Assemblies 766637-1
Body Features Cable Color : Blue Connector Color (End A) : Black Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .7 M  [2.31 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Plug Cable Assembly Type : AMPOWER Pigtail Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]

Body Features


  • Cable Color : Blue
  • Connector Color (End A) : Black

Housing Features


  • Housing Material : Thermoplastic

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .7 M  [2.31 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPOWER Plug
  • Cable Assembly Type : AMPOWER Pigtail

Usage Conditions


  • Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 766637-1
Product Name Power Cable Assemblies
Product Type AMPOWER Plug
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1064563-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
Twisted Pair Cable - 107613-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers