TE Connectivity Power Cable Assemblies 766585-1

Description
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .073 M  [.239 FT ] Product Type Features Cable Assembly Type : AMPOWER Connector Type (End A) : AMPOWER Plug Connector Type (End B) : AMPOWER Plug Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .073 M  [.239 FT ] Product Type Features Cable Assembly Type : AMPOWER Connector Type (End A) : AMPOWER Plug Connector Type (End B) : AMPOWER Plug Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 766585-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
766585-1
Power Cable Assemblies 766585-1
Body Features Cable Color : Blue Connector Color (End A) : Black Connector Color (End B) : Black Housing Features Housing Material : Thermoplastic Other Cable Assembly Configuration : Double Ended Cable Assembly Length : .073 M  [.239 FT ] Product Type Features Cable Assembly Type : AMPOWER Connector Type (End A) : AMPOWER Plug Connector Type (End B) : AMPOWER Plug Usage Conditions Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]

Body Features


  • Cable Color : Blue
  • Connector Color (End A) : Black
  • Connector Color (End B) : Black

Housing Features


  • Housing Material : Thermoplastic

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : .073 M  [.239 FT ]

Product Type Features


  • Cable Assembly Type : AMPOWER
  • Connector Type (End A) : AMPOWER Plug
  • Connector Type (End B) : AMPOWER Plug

Usage Conditions


  • Operating Temperature Range : -67 - 221 DEGC  [-55 - 105 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 766585-1
Product Name Power Cable Assemblies
Cable Length 0.2395 ft (0.7300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 025280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Cable Assembly - 493-05811929-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details