TE Connectivity Power Cable Assemblies 766492-1

Description
Body Features Cable Color : Blue Connector Color (End A) : Black Housing Features Housing Material : Polyester Mechanical Attachment Strain Relief : With Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .085 M  [.278 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Receptacle Cable Assembly Category : Power Cable Assembly Type : AMPOWER Pigtail Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Connector Color (End A) : Black Housing Features Housing Material : Polyester Mechanical Attachment Strain Relief : With Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .085 M  [.278 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Receptacle Cable Assembly Category : Power Cable Assembly Type : AMPOWER Pigtail Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 766492-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
766492-1
Power Cable Assemblies 766492-1
Body Features Cable Color : Blue Connector Color (End A) : Black Housing Features Housing Material : Polyester Mechanical Attachment Strain Relief : With Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .085 M  [.278 FT ] Product Type Features Cable Assembly (End A) : AMPOWER Receptacle Cable Assembly Category : Power Cable Assembly Type : AMPOWER Pigtail Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Color : Blue
  • Connector Color (End A) : Black

Housing Features


  • Housing Material : Polyester

Mechanical Attachment


  • Strain Relief : With

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .085 M  [.278 FT ]

Product Type Features


  • Cable Assembly (End A) : AMPOWER Receptacle
  • Cable Assembly Category : Power
  • Cable Assembly Type : AMPOWER Pigtail

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Cable Assemblies - 17-766492-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
17-766492-1-ND
Rectangular Cable Assemblies 17-766492-1-ND
CABLE ASSY, AMPOWER WAVE CRMP

CABLE ASSY, AMPOWER WAVE CRMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 766492-1 17-766492-1-ND
Product Name Power Cable Assemblies Rectangular Cable Assemblies
Product Type AMPOWER Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-112902-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Coaxial Cables (RF) - 994-080-0001-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Standards / Certifications RoHS
View Details
2 suppliers