TE Connectivity Power Cable Wraps 766245-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 125 MM  [4.921 INCH ] Compatible Cable Diameter (Min) : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 86 MM  [3.385 INCH ] Product Length : 1100 MM  [43.307 INCH ] Recovered Inside Diameter (Max) : 21 MM  [.826 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Thick Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247 Mechanical Attachment Mechanical Reinforcement : Yes Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Power Component Application Type : Direct Buried, Aerial Applications, Underground UV-Stabilized : Yes Other Product Use : Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Weathering Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 125 MM  [4.921 INCH ] Compatible Cable Diameter (Min) : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 86 MM  [3.385 INCH ] Product Length : 1100 MM  [43.307 INCH ] Recovered Inside Diameter (Max) : 21 MM  [.826 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Thick Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247 Mechanical Attachment Mechanical Reinforcement : Yes Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Power Component Application Type : Direct Buried, Aerial Applications, Underground UV-Stabilized : Yes Other Product Use : Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Weathering Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - 766245-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
766245-000
Power Cable Wraps 766245-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : >3:1 Dimensions Compatible Cable Diameter (Max) : 125 MM  [4.921 INCH ] Compatible Cable Diameter (Min) : 40 MM  [1.575 INCH ] Expanded Inside Diameter (Min) : 86 MM  [3.385 INCH ] Product Length : 1100 MM  [43.307 INCH ] Recovered Inside Diameter (Max) : 21 MM  [.826 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Thick Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-247 Mechanical Attachment Mechanical Reinforcement : Yes Operation/Applicatio n Marine-Offshore-Ship building Certified : No Mechanical Resistance : Against Mechanical Impact Power Component Application Type : Direct Buried, Aerial Applications, Underground UV-Stabilized : Yes Other Product Use : Cable Jacket Repair Product Availability Product Availability : Worldwide Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced Usage Conditions Environmental Resistance : Weathering Flammability Performance : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : >3:1

Dimensions


  • Compatible Cable Diameter (Max) : 125 MM  [4.921 INCH ]
  • Compatible Cable Diameter (Min) : 40 MM  [1.575 INCH ]
  • Expanded Inside Diameter (Min) : 86 MM  [3.385 INCH ]
  • Product Length : 1100 MM  [43.307 INCH ]
  • Recovered Inside Diameter (Max) : 21 MM  [.826 INCH ]
  • Recovered Wall Thickness (Max) (MM) : 1.5
  • Wall Thickness : Thick

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-247

Mechanical Attachment


  • Mechanical Reinforcement : Yes

Operation/Application


  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Against Mechanical Impact
  • Power Component Application Type : Direct Buried, Aerial Applications, Underground
  • UV-Stabilized : Yes

Other


  • Product Use : Cable Jacket Repair

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Inline
  • Installation Technology : Heat Shrink
  • Power Cable Wrap Product Type : Sleeve
  • Power Component Options : Channels & Clips
  • Wall Style (Excluding Adhesive) : Reinforced

Usage Conditions


  • Environmental Resistance : Weathering
  • Flammability Performance : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 766245-000
Product Name Power Cable Wraps
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 058815-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 011551-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0021036036 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details