TE Connectivity Power Cable Assemblies 765998-1

Description
Body Features Cable Color : Blue Connector Color (End A) : Black Dimensions Outside Cable Diameter : .09 MM  [.034 INCH ] Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .02 M  [.08 FT ]
Request a Quote
Description
Body Features Cable Color : Blue Connector Color (End A) : Black Dimensions Outside Cable Diameter : .09 MM  [.034 INCH ] Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .02 M  [.08 FT ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Assemblies - 765998-1 - TE Connectivity
Berwyn, PA, United States
Power Cable Assemblies
765998-1
Power Cable Assemblies 765998-1
Body Features Cable Color : Blue Connector Color (End A) : Black Dimensions Outside Cable Diameter : .09 MM  [.034 INCH ] Other Cable Assembly Configuration : Single Ended Cable Assembly Length : .02 M  [.08 FT ]

Body Features


  • Cable Color : Blue
  • Connector Color (End A) : Black

Dimensions


  • Outside Cable Diameter : .09 MM  [.034 INCH ]

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : .02 M  [.08 FT ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 765998-1
Product Name Power Cable Assemblies
Cable Length 0.0656 ft (0.2000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 022043-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers