TE Connectivity PCB Connector Strain Relief 765530-1

Description
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Nylon Strain Relief Type : 2 Cable Float Mount Drawer Connector Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Nylon Strain Relief Type : 2 Cable Float Mount Drawer Connector Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Strain Relief - 765530-1 - TE Connectivity
Berwyn, PA, United States
PCB Connector Strain Relief
765530-1
PCB Connector Strain Relief 765530-1
Body Features Primary Product Color : Black Primary Product Material : Glass Filled Nylon Strain Relief Type : 2 Cable Float Mount Drawer Connector Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glass Filled Nylon
  • Strain Relief Type : 2 Cable Float Mount Drawer Connector

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Protection & Strain Relief Accessory Type : Strain Relief

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
I/O Connectors - 765530-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
765530-1
I/O Connectors 765530-1
STRAIN, RELIEF, DRAWER CONN.

STRAIN, RELIEF, DRAWER CONN.

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 765530-1 765530-1
Product Name PCB Connector Strain Relief I/O Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details