TE Connectivity PCB Connector Strain Relief 765242-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Strain Relief Type : 4 Cable Fixed Drawer Connector Industry Standards UL Flammability Rating : UL 94V-0 Other Connector Accessory Comment : Service loop suggested, when float mount strain relief used., Polarizing slot, 2 places. Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Strain Relief Type : 4 Cable Fixed Drawer Connector Industry Standards UL Flammability Rating : UL 94V-0 Other Connector Accessory Comment : Service loop suggested, when float mount strain relief used., Polarizing slot, 2 places. Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Strain Relief - 765242-1 - TE Connectivity
Berwyn, PA, United States
PCB Connector Strain Relief
765242-1
PCB Connector Strain Relief 765242-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Strain Relief Type : 4 Cable Fixed Drawer Connector Industry Standards UL Flammability Rating : UL 94V-0 Other Connector Accessory Comment : Service loop suggested, when float mount strain relief used., Polarizing slot, 2 places. Product Type Features Protection & Strain Relief Accessory Type : Strain Relief Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic
  • Strain Relief Type : 4 Cable Fixed Drawer Connector

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Connector Accessory Comment : Service loop suggested, when float mount strain relief used., Polarizing slot, 2 places.

Product Type Features


  • Protection & Strain Relief Accessory Type : Strain Relief

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 765242-1
Product Name PCB Connector Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products