TE Connectivity Heat Shrink Boots 764629-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 11 MM , 14 MM  [.47 INCH , .39 INCH , .433 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 28 MM , 22 MM , 20 MM , 24 MM , 26 MM  [1.1 INCH , 1.02 INCH , .94 INCH , .787 INCH , .86 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 11 MM , 14 MM  [.47 INCH , .39 INCH , .433 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 28 MM , 22 MM , 20 MM , 24 MM , 26 MM  [1.1 INCH , 1.02 INCH , .94 INCH , .787 INCH , .86 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 764629-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
764629-000
Heat Shrink Boots 764629-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 10 MM , 12 MM , 11 MM , 14 MM  [.47 INCH , .39 INCH , .433 INCH , .55 INCH ] Connector or Backshell Outside Diameter : 28 MM , 22 MM , 20 MM , 24 MM , 26 MM  [1.1 INCH , 1.02 INCH , .94 INCH , .787 INCH , .86 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : SAE AS I 81765/1, Type I Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 10 MM , 12 MM , 11 MM , 14 MM  [.47 INCH , .39 INCH , .433 INCH , .55 INCH ]
  • Connector or Backshell Outside Diameter : 28 MM , 22 MM , 20 MM , 24 MM , 26 MM  [1.1 INCH , 1.02 INCH , .94 INCH , .787 INCH , .86 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : SAE AS I 81765/1, Type I

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 764629-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
764629-000
shrink tube 764629-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 764629-000 764629-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 053669N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 001885-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 053085-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details