TE Connectivity Data Bus Couplers 763566-000

Description
Configuration Features Design : With Internal Terminator Eyelet : With Number of Stubs : 2 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Design : With Internal Terminator Eyelet : With Number of Stubs : 2 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - 763566-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
763566-000
Data Bus Couplers 763566-000
Configuration Features Design : With Internal Terminator Eyelet : With Number of Stubs : 2 Other Cable Assembly Length : 3.05 M  [10 FT ] Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : In-Line Microcoupler Product Type : Data Bus Component Termination Features Connection Type : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Design : With Internal Terminator
  • Eyelet : With
  • Number of Stubs : 2

Other


  • Cable Assembly Length : 3.05 M  [10 FT ]

Product Type Features


  • Cable Type : 10613 (Double Optimized Shield Cable)
  • Coupler Type : In-Line Microcoupler
  • Product Type : Data Bus Component

Termination Features


  • Connection Type : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 763566-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products