Body Features Compatible Conductor Material : Aluminum Conductor Type : Round, Stranded, Solid, Sector Primary Product Material : Aluminum
Dimensions Bolt Head Size (Across Flats) (MM) : 13 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 35 Compatible Conductor Range (AWGKC) : 6 - 2
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug
Product Availability Product Availability : Worldwide
Product Type Features Stud Size : 12
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Round, Stranded, Solid, Sector
- Primary Product Material : Aluminum
Dimensions
- Bolt Head Size (Across Flats) (MM) : 13
- Compatible Conductor Cross-Section Range (MMSQ) : 16 - 35
- Compatible Conductor Range (AWGKC) : 6 - 2
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
Product Availability
- Product Availability : Worldwide
Product Type Features