TE Connectivity
SolderSleeve Shield Terminators
762712-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Usage Conditions Resistance Properties : Immersion Protection
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Usage Conditions Resistance Properties : Immersion Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26
Usage Conditions Resistance Properties : Immersion Protection
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ]
- Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
Usage Conditions
- Resistance Properties : Immersion Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
762712-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details