TE Connectivity Power Line Filter Modules 75KESS10BFPW

Description
Three Phase (Wye) EMC/EMI Line Filter 75A 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 75A 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-75KESS10BFPW-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-75KESS10BFPW-ND
Power Line Filter Modules 174-75KESS10BFPW-ND
Three Phase (Wye) EMC/EMI Line Filter 75A 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 75A 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 75A, 520Vac; Filter Applications Corcom Te Connectivity - 82AH4377 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 75A, 520Vac; Filter Applications Corcom Te Connectivity
82AH4377
Power Line Filter, 3 Phase, 75A, 520Vac; Filter Applications Corcom Te Connectivity 82AH4377
POWER LINE FILTER, 3 PHASE, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 75A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-75KESS10BFPW-ND 82AH4377
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 75A, 520Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2006LD - TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Power Line Filter Modules - 486-3-108-715-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details