TE Connectivity Power Line Filter Modules 75KEBS6AFPD

Description
Three Phase (Delta) EMC/EMI Line Filter 75A 440VAC 50/60Hz Single Stage Threaded Post (M8)
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 75A 440VAC 50/60Hz Single Stage Threaded Post (M8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-75KEBS6AFPD-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-75KEBS6AFPD-ND
Power Line Filter Modules 174-75KEBS6AFPD-ND
Three Phase (Delta) EMC/EMI Line Filter 75A 440VAC 50/60Hz Single Stage Threaded Post (M8)

Three Phase (Delta) EMC/EMI Line Filter 75A 440VAC 50/60Hz Single Stage Threaded Post (M8)

Buy Now Datasheet
Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4364 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4364
Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4364
POWER LINE FILTER, 3 PHASE, 75A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 75A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-75KEBS6AFPD-ND 82AH4364
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - SBSMP5000103MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - IP4252CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Iec Filter, Medical, 10A, 250Vac, Qc; Capacitance Te Connectivity - 01AH0192 - Newark, An Avnet Company
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
Power Line Filter Modules - 486-3-138-323-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details