TE Connectivity Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity 75KEBS10AFPD

Description
POWER LINE FILTER, 3 PHASE, 75A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 3 PHASE, 75A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4362 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4362
Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4362
POWER LINE FILTER, 3 PHASE, 75A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 75A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 82AH4362
Product Name Power Line Filter, 3 Phase, 75A, 440Vac; Filter Applications Corcom Te Connectivity
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2867.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers