TE Connectivity Power Line Filters 75BCF10

Description
TE Connectivity 1609989-6 EMI Filter
Request a Quote Datasheet
Description
TE Connectivity 1609989-6 EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8813863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8813863
Power Line Filters 8813863
TE Connectivity 1609989-6 EMI Filter

TE Connectivity 1609989-6 EMI Filter

Supplier's Site
Power Line Filters - 8813863P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8813863P
Power Line Filters 8813863P
TE Connectivity 1609989-6 EMI Filter

TE Connectivity 1609989-6 EMI Filter

Supplier's Site
Emi/rfi Power Line Filter, 75A 30Ma; Filter Applications Corcom Te Connectivity - 14N8386 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 75A 30Ma; Filter Applications Corcom Te Connectivity
14N8386
Emi/rfi Power Line Filter, 75A 30Ma; Filter Applications Corcom Te Connectivity 14N8386
EMI/RFI POWER LINE FILTER, 75A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 75A 30mA; Filter Applications:General Purpose; Voltage Rating:480VAC; Current Rating:75A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8813863 8813863P 14N8386
Product Name Power Line Filters Power Line Filters Emi/rfi Power Line Filter, 75A 30Ma; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-103-736-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details