TE ConnectivitySolderSleeve Shield Terminators758539-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : .76 MM [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM [.055 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : .76 MM [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM [.055 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Configuration Features Pre-Installed Lead : No
Dimensions Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ] Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ] Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ] Product Length : 16.5 MM [.65 INCH ] Recovered Inside Diameter (Max) : .76 MM [.03 INCH ] Shield Outside Diameter (Min) : 1.4 MM [.055 INCH ]
Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features Interconnect Device Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Fusible Ring
Usage Conditions Operating Temperature (Max) : 150 DEGC [302 DEGF ] Resistance Properties : Immersion Protection Wire Temperature (Max) (DEGC) : 125
Configuration Features
Pre-Installed Lead : No
Dimensions
Compatible Jacket Diameter Range : 2.65 MM [.105 INCH ]
Dielectric Outside Diameter (Max) : .75 MM [.03 INCH ]
Expanded Inside Diameter (Min) : 2.67 MM [.105 INCH ]
Product Length : 16.5 MM [.65 INCH ]
Recovered Inside Diameter (Max) : .76 MM [.03 INCH ]
Shield Outside Diameter (Min) : 1.4 MM [.055 INCH ]
Industry Standards
Government Qualified : No
MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features
Interconnect Device Splice Type : Shield Terminator
Temperature Indicator : Yes
Temperature Indicator Type : Fusible Ring
Usage Conditions
Operating Temperature (Max) : 150 DEGC [302 DEGF ]