TE Connectivity Heat Shrink Tubing 7580142002

Description
Body Features Flexibility : Flexible Fluid Type : Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.05 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 1.65 MM  [.065 INCH ] Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.05 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 1.65 MM  [.065 INCH ] Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 7580142002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
7580142002
Heat Shrink Tubing 7580142002
Body Features Flexibility : Flexible Fluid Type : Water, Hydraulic Fluid, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Product Length : 1220 MM  [48 INCH ] Recovered Inside Diameter (Max) : 3.05 MM  [.12 INCH ] Recovered Wall Thickness (Tolerance) : 1.65 MM  [.065 INCH ] Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ] Recovery Temperature (DEGC) : 125 Resistance Properties : Moisture Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Hydraulic Fluid, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ]
  • Product Length : 1220 MM  [48 INCH ]
  • Recovered Inside Diameter (Max) : 3.05 MM  [.12 INCH ]
  • Recovered Wall Thickness (Tolerance) : 1.65 MM  [.065 INCH ]
  • Tubing Size Range : 3.1 - 9.5 MM  [.12 - .375 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 125
  • Resistance Properties : Moisture
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 7580142002
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 055566-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
shrink tube - 095445-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details