TE Connectivity Connector Backshells 757111-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34121, M83723/43, M83723/67, M83723/85, M83723/04, M83723/07, M83723/84, MS3471, M83723/14, AS34041, MS3475, NAS 1642, M83723/05, M83723/82, M83723/37, M83723/13, AS34501, M83723/66, M83723/92, NAS 1699, AS34011, M83723/42, AS34511, AS34541, NAS 1692, M83723/36, M83723/40, M83723/87, M83723/69, M83723/96, NAS 1650, M83723/83, M83723/75, AS34641, M83723/03, NAS 1702, M83723/01, M83723/74, M83723/98, M83723/68, M83723/72, M83723/91, MS3459, AS34001, NAS 1599, NAS 1694, AS34671, M83723/95, NAS 1643, NAS 1653, M83723/38, M83723/86, NAS 1641, M83723/48, AS34681, M83723/71, M83723/02, NAS 1700, AS34561, M83723/06, M83723/76, AS34091, NAS 1651, M83723/08, AS34241, MS3470, M83723/78, MS3474, M83723/39, M83723/49, NAS 1652, AS34061, M83723/41, AS34461, MS3476, M83723/65, AS34081, M83723/77, M83723/73, MS3472, NAS 1693, NAS 1701, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34121, M83723/43, M83723/67, M83723/85, M83723/04, M83723/07, M83723/84, MS3471, M83723/14, AS34041, MS3475, NAS 1642, M83723/05, M83723/82, M83723/37, M83723/13, AS34501, M83723/66, M83723/92, NAS 1699, AS34011, M83723/42, AS34511, AS34541, NAS 1692, M83723/36, M83723/40, M83723/87, M83723/69, M83723/96, NAS 1650, M83723/83, M83723/75, AS34641, M83723/03, NAS 1702, M83723/01, M83723/74, M83723/98, M83723/68, M83723/72, M83723/91, MS3459, AS34001, NAS 1599, NAS 1694, AS34671, M83723/95, NAS 1643, NAS 1653, M83723/38, M83723/86, NAS 1641, M83723/48, AS34681, M83723/71, M83723/02, NAS 1700, AS34561, M83723/06, M83723/76, AS34091, NAS 1651, M83723/08, AS34241, MS3470, M83723/78, MS3474, M83723/39, M83723/49, NAS 1652, AS34061, M83723/41, AS34461, MS3476, M83723/65, AS34081, M83723/77, M83723/73, MS3472, NAS 1693, NAS 1701, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 757111-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
757111-000
Connector Backshells 757111-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ] Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ] Product Length : 43.3 MM  [1.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : AS34121, M83723/43, M83723/67, M83723/85, M83723/04, M83723/07, M83723/84, MS3471, M83723/14, AS34041, MS3475, NAS 1642, M83723/05, M83723/82, M83723/37, M83723/13, AS34501, M83723/66, M83723/92, NAS 1699, AS34011, M83723/42, AS34511, AS34541, NAS 1692, M83723/36, M83723/40, M83723/87, M83723/69, M83723/96, NAS 1650, M83723/83, M83723/75, AS34641, M83723/03, NAS 1702, M83723/01, M83723/74, M83723/98, M83723/68, M83723/72, M83723/91, MS3459, AS34001, NAS 1599, NAS 1694, AS34671, M83723/95, NAS 1643, NAS 1653, M83723/38, M83723/86, NAS 1641, M83723/48, AS34681, M83723/71, M83723/02, NAS 1700, AS34561, M83723/06, M83723/76, AS34091, NAS 1651, M83723/08, AS34241, MS3470, M83723/78, MS3474, M83723/39, M83723/49, NAS 1652, AS34061, M83723/41, AS34461, MS3476, M83723/65, AS34081, M83723/77, M83723/73, MS3472, NAS 1693, NAS 1701, M83723/97 Operation/Applicatio n Compatible With Connector Shell Size : 10 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR08AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 12.7 MM  [.01 - .5 INCH ]
  • Compatible Cable Diameter Range : 6.4 - 10.2 MM  [.25 - .4 INCH ]
  • Product Length : 43.3 MM  [1.7 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : AS34121, M83723/43, M83723/67, M83723/85, M83723/04, M83723/07, M83723/84, MS3471, M83723/14, AS34041, MS3475, NAS 1642, M83723/05, M83723/82, M83723/37, M83723/13, AS34501, M83723/66, M83723/92, NAS 1699, AS34011, M83723/42, AS34511, AS34541, NAS 1692, M83723/36, M83723/40, M83723/87, M83723/69, M83723/96, NAS 1650, M83723/83, M83723/75, AS34641, M83723/03, NAS 1702, M83723/01, M83723/74, M83723/98, M83723/68, M83723/72, M83723/91, MS3459, AS34001, NAS 1599, NAS 1694, AS34671, M83723/95, NAS 1643, NAS 1653, M83723/38, M83723/86, NAS 1641, M83723/48, AS34681, M83723/71, M83723/02, NAS 1700, AS34561, M83723/06, M83723/76, AS34091, NAS 1651, M83723/08, AS34241, MS3470, M83723/78, MS3474, M83723/39, M83723/49, NAS 1652, AS34061, M83723/41, AS34461, MS3476, M83723/65, AS34081, M83723/77, M83723/73, MS3472, NAS 1693, NAS 1701, M83723/97

Operation/Application


  • Compatible With Connector Shell Size : 10

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR08AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab00-1008Ai Raychem - Te Connectivity - 10AK3068 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab00-1008Ai Raychem - Te Connectivity
10AK3068
Txr54Ab00-1008Ai Raychem - Te Connectivity 10AK3068
TXR54AB00-1008AI

TXR54AB00-1008AI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 757111-000 10AK3068
Product Name Connector Backshells Txr54Ab00-1008Ai Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products