TE Connectivity Connector Backshells 754923-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 50.8 MM  [2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/04, M83723/95, MS3459, M83723/66, MS3474, M83723/14, M83723/83, M83723/97, NAS 1651, M83723/03, M83723/48, AS34671, AS34011, M83723/49, M83723/85, NAS 1642, AS34561, M83723/77, M83723/38, AS34681, M83723/68, NAS 1599, M83723/73, AS34091, AS34461, AS34501, M83723/98, M83723/43, M83723/02, M83723/42, MS3471, M83723/71, M83723/01, AS34041, M83723/05, M83723/41, M83723/78, M83723/67, M83723/74, NAS 1641, NAS 1699, AS34121, M83723/37, NAS 1694, AS34081, M83723/84, NAS 1643, AS34511, M83723/13, MS3476, NAS 1650, NAS 1692, M83723/82, NAS 1693, MS3475, NAS 1701, M83723/86, M83723/92, AS34061, NAS 1702, M83723/69, M83723/76, MS3470, M83723/39, M83723/65, M83723/75, NAS 1653, AS34241, M83723/87, M83723/96, NAS 1652, M83723/40, AS34541, MS3472, M83723/91, AS34001, M83723/07, AS34641, M83723/06, M83723/36, M83723/72, NAS 1700, M83723/08 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 50.8 MM  [2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/04, M83723/95, MS3459, M83723/66, MS3474, M83723/14, M83723/83, M83723/97, NAS 1651, M83723/03, M83723/48, AS34671, AS34011, M83723/49, M83723/85, NAS 1642, AS34561, M83723/77, M83723/38, AS34681, M83723/68, NAS 1599, M83723/73, AS34091, AS34461, AS34501, M83723/98, M83723/43, M83723/02, M83723/42, MS3471, M83723/71, M83723/01, AS34041, M83723/05, M83723/41, M83723/78, M83723/67, M83723/74, NAS 1641, NAS 1699, AS34121, M83723/37, NAS 1694, AS34081, M83723/84, NAS 1643, AS34511, M83723/13, MS3476, NAS 1650, NAS 1692, M83723/82, NAS 1693, MS3475, NAS 1701, M83723/86, M83723/92, AS34061, NAS 1702, M83723/69, M83723/76, MS3470, M83723/39, M83723/65, M83723/75, NAS 1653, AS34241, M83723/87, M83723/96, NAS 1652, M83723/40, AS34541, MS3472, M83723/91, AS34001, M83723/07, AS34641, M83723/06, M83723/36, M83723/72, NAS 1700, M83723/08 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 754923-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
754923-000
Connector Backshells 754923-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ] Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ] Product Length : 50.8 MM  [2 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/04, M83723/95, MS3459, M83723/66, MS3474, M83723/14, M83723/83, M83723/97, NAS 1651, M83723/03, M83723/48, AS34671, AS34011, M83723/49, M83723/85, NAS 1642, AS34561, M83723/77, M83723/38, AS34681, M83723/68, NAS 1599, M83723/73, AS34091, AS34461, AS34501, M83723/98, M83723/43, M83723/02, M83723/42, MS3471, M83723/71, M83723/01, AS34041, M83723/05, M83723/41, M83723/78, M83723/67, M83723/74, NAS 1641, NAS 1699, AS34121, M83723/37, NAS 1694, AS34081, M83723/84, NAS 1643, AS34511, M83723/13, MS3476, NAS 1650, NAS 1692, M83723/82, NAS 1693, MS3475, NAS 1701, M83723/86, M83723/92, AS34061, NAS 1702, M83723/69, M83723/76, MS3470, M83723/39, M83723/65, M83723/75, NAS 1653, AS34241, M83723/87, M83723/96, NAS 1652, M83723/40, AS34541, MS3472, M83723/91, AS34001, M83723/07, AS34641, M83723/06, M83723/36, M83723/72, NAS 1700, M83723/08 Operation/Applicatio n Compatible With Connector Shell Size : 12, 14S, 14 Other Entry Size Code : 12 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR12BI Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 19.1 MM  [.01 - .75 INCH ]
  • Compatible Cable Diameter Range : 9.5 - 15.2 MM  [.375 - .6 INCH ]
  • Product Length : 50.8 MM  [2 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/04, M83723/95, MS3459, M83723/66, MS3474, M83723/14, M83723/83, M83723/97, NAS 1651, M83723/03, M83723/48, AS34671, AS34011, M83723/49, M83723/85, NAS 1642, AS34561, M83723/77, M83723/38, AS34681, M83723/68, NAS 1599, M83723/73, AS34091, AS34461, AS34501, M83723/98, M83723/43, M83723/02, M83723/42, MS3471, M83723/71, M83723/01, AS34041, M83723/05, M83723/41, M83723/78, M83723/67, M83723/74, NAS 1641, NAS 1699, AS34121, M83723/37, NAS 1694, AS34081, M83723/84, NAS 1643, AS34511, M83723/13, MS3476, NAS 1650, NAS 1692, M83723/82, NAS 1693, MS3475, NAS 1701, M83723/86, M83723/92, AS34061, NAS 1702, M83723/69, M83723/76, MS3470, M83723/39, M83723/65, M83723/75, NAS 1653, AS34241, M83723/87, M83723/96, NAS 1652, M83723/40, AS34541, MS3472, M83723/91, AS34001, M83723/07, AS34641, M83723/06, M83723/36, M83723/72, NAS 1700, M83723/08

Operation/Application


  • Compatible With Connector Shell Size : 12, 14S, 14

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR12BI
  • Termination Device Type : Tinel-Lock Ring, Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Txr54Ab90-1412Bi Raychem - Te Connectivity - 46AJ3545 - Newark, An Avnet Company
Chicago, IL, United States
Txr54Ab90-1412Bi Raychem - Te Connectivity
46AJ3545
Txr54Ab90-1412Bi Raychem - Te Connectivity 46AJ3545
TXR54AB90-1412BI

TXR54AB90-1412BI

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 754923-000 46AJ3545
Product Name Connector Backshells Txr54Ab90-1412Bi Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details