Body Features Compatible Conductor Material : Aluminum, Copper
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 95 - 185, 185 - 240 Compatible Insulation Diameter Range : 27 - 35 MM [1 - 1.37 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship
building Certified : Yes
Other Installation Instruction : Estonian
Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia, China
Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Body Features
- Compatible Conductor Material : Aluminum, Copper
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 185, 185 - 240
- Compatible Insulation Diameter Range : 27 - 35 MM [1 - 1.37 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 12, ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : T-Adapter
- Marine-Offshore-Shipbuilding Certified : Yes
Other
- Installation Instruction : Estonian
Product Availability
- Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia, China
Product Type Features
- Bushing Type : 630A
- Installation Technology : Cold Applied
- Screened : Unscreened