TE Connectivity Dead Break Connections 753072-070

Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240, 95 - 185 Compatible Insulation Diameter Range : 27 - 35 MM  [1 - 1.37 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Serbian Product Availability Product Availability : Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240, 95 - 185 Compatible Insulation Diameter Range : 27 - 35 MM  [1 - 1.37 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Serbian Product Availability Product Availability : Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 753072-070 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
753072-070
Dead Break Connections 753072-070
Body Features Compatible Conductor Material : Copper, Aluminum Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240, 95 - 185 Compatible Insulation Diameter Range : 27 - 35 MM  [1 - 1.37 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 12 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : T-Adapter Marine-Offshore-Ship building Certified : Yes Other Installation Instruction : Serbian Product Availability Product Availability : Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands, Asia Product Type Features Bushing Type : 630A Installation Technology : Cold Applied Screened : Unscreened

Body Features


  • Compatible Conductor Material : Copper, Aluminum

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 185 - 240, 95 - 185
  • Compatible Insulation Diameter Range : 27 - 35 MM  [1 - 1.37 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24, ≤ 12

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : T-Adapter
  • Marine-Offshore-Shipbuilding Certified : Yes

Other


  • Installation Instruction : Serbian

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, China, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Bushing Type : 630A
  • Installation Technology : Cold Applied
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 753072-070
Product Name Dead Break Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details