TE Connectivity SolderSleeve Shield Terminators 751929-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.7 MM  [.264 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.7 MM  [.264 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 751929-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
751929-000
SolderSleeve Shield Terminators 751929-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 6.7 MM  [.264 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) (DEGC) : 125 Wire Temperature (Max) (DEGC) : 85

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 6.7 MM  [.264 INCH ]
  • Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 125
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 751929-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 186727-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 074061-005 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 099661-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 151191N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details