TE Connectivity SolderSleeve Shield Terminators 751586-000

Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote Datasheet
Description
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 751586-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
751586-000
SolderSleeve Shield Terminators 751586-000
Configuration Features Pre-Installed Lead : Yes Dimensions Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ] Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ] Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : Yes

Dimensions


  • Expanded Inside Diameter (Min) : 6.48 MM  [.255 INCH ]
  • Recovered Inside Diameter (Max) : 3.3 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Wire Temperature (Max) (DEGC) : 125
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 751586-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 301439-097 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 035869-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 001885-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 012361-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details