TE Connectivity Connector Backshells 750752-1

Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 750752-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
750752-1
Connector Backshells 750752-1
Body Features Primary Product Color : Black Primary Product Material : Zinc Configuration Features Number of Positions : 68 Dimensions Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 2-56 Packaging Features Packaging Method : Bulk Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Zinc

Configuration Features


  • Number of Positions : 68

Dimensions


  • Compatible Insulation Diameter Range : 13.97 MM  [.55 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 2-56

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 750752-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
750752-1
D-Sub Connectors 750752-1
68 50SR BKSHELL KIT W/BOOT

68 50SR BKSHELL KIT W/BOOT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
750752-1
D-Sub Connectors 750752-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A3309-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A3309-ND
D-Sub, D-Shaped Connector Backshells, Hoods A3309-ND
68 Position Two Piece Backshell and Cover Connector Black 180° Shielded

68 Position Two Piece Backshell and Cover Connector Black 180° Shielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750752-1 750752-1 A3309-ND
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products