TE Connectivity Connector Hardware, Mounts, Locks & Retainers 750644-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.02 MM  [.355 INCH ] Product Length : 9 MM  [.354 INCH ] Thread Length : 5.21 MM  [.205 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), 2-56 UNC (Female) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.02 MM  [.355 INCH ] Product Length : 9 MM  [.354 INCH ] Thread Length : 5.21 MM  [.205 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), 2-56 UNC (Female) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 750644-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
750644-1
Connector Hardware, Mounts, Locks & Retainers 750644-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 9.02 MM  [.355 INCH ] Product Length : 9 MM  [.354 INCH ] Thread Length : 5.21 MM  [.205 INCH ] Mechanical Attachment Thread Size : 4-40 UNC (Male), 2-56 UNC (Female) Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 9.02 MM  [.355 INCH ]
  • Product Length : 9 MM  [.354 INCH ]
  • Thread Length : 5.21 MM  [.205 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC (Male), 2-56 UNC (Female)

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screwlock Kit
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors I/O - 750644-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
750644-1
Connectors I/O 750644-1
50SR SCREWLOCK KITFEMALE

50SR SCREWLOCK KITFEMALE

Buy Now
D-Sub Connectors - 750644-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
750644-1
D-Sub Connectors 750644-1
50SR SCREWLOCK KIT,FEMALE

50SR SCREWLOCK KIT,FEMALE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
750644-1
D-Sub Connectors 750644-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A23469-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A23469-ND
D-Sub, D-Shaped Connector Jackscrews A23469-ND
Jackscrew Socket, Slotted For AMPLIMITE Series

Jackscrew Socket, Slotted For AMPLIMITE Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750644-1 750644-1 750644-1 A23469-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors I/O D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589061-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589475-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers