TE Connectivity IDC D-Sub Connectors 750640-1

Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 750640-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
750640-1
IDC D-Sub Connectors 750640-1
Body Features Cover Material : Polyester Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Polyester
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel, Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Accepts Insulation Diameter (Max) (MM) : .91
  • Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latch Blocks
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Screw & Hole Thread Size : 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
750640-1
D-Sub Connectors 750640-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A3313-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A3313-ND
D-Sub Connector Assemblies A3313-ND
50 Position D-Type Receptacle, Female Sockets Connector

50 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
50 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity - 52F5743 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
52F5743
50 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity 52F5743
50 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO

50 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 750640-1 750640-1 A3313-ND 52F5743
Product Name IDC D-Sub Connectors D-Sub Connectors D-Sub Connector Assemblies 50 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC)
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-1757825-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Termination Crimp
Current Rating 7.5 amps
View Details