TE Connectivity PCB D-Sub Connectors 750458-5

Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Size (INCH) : .2 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Latches Mounting Hole Diameter (INCH) : .109 PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Board Standoff : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.77 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Size (INCH) : .2 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Latches Mounting Hole Diameter (INCH) : .109 PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Board Standoff : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.77 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 750458-5 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
750458-5
PCB D-Sub Connectors 750458-5
Body Features Bracket Material : Zinc Bracket Plating Material : Nickel over Copper Connector Profile : Standard Post Size (INCH) : .2 Shell Material : Carbon Steel Shell Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Palladium Nickel Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Black Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention : With Mating Retention Type : Latch Mating Retention Type : Latches Mounting Hole Diameter (INCH) : .109 PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Board Standoff : With Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Connector Type : Connector Assembly Product Type : Connector Sealable : No Shell Type : Full Metal Shell Shielded : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post Length : 2.77 MM  [.109 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Bracket Material : Zinc
  • Bracket Plating Material : Nickel over Copper
  • Connector Profile : Standard
  • Post Size (INCH) : .2
  • Shell Material : Carbon Steel
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Mating Retention Type : Latches
  • Mounting Hole Diameter (INCH) : .109
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Board Standoff : With
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Connector Type : Connector Assembly
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Full Metal Shell
  • Shielded : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post Length : 2.77 MM  [.109 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
50 50Sr Vert Rcpt Assy Amp - Te Connectivity - 19R8365 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Vert Rcpt Assy Amp - Te Connectivity
19R8365
50 50Sr Vert Rcpt Assy Amp - Te Connectivity 19R8365
50 50SR VERT RCPT ASSY

50 50SR VERT RCPT ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 750458-5 19R8365
Product Name PCB D-Sub Connectors 50 50Sr Vert Rcpt Assy Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218125-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Coax Connectors - 1-1589072-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers
3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Coax Connectors - 1051806-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details