TE Connectivity No. Of Contacts Amp - Te Connectivity 750327-2.

Description
No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No
Description
No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC5730 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC5730
No. Of Contacts Amp - Te Connectivity 30AC5730
No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No

No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Through Hole Mount; Contact Plating:Gold over Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5730
Product Name No. Of Contacts Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Right Angle Press Fit Connector - 80320RH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111173 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details