TE Connectivity Connector Hardware, Mounts, Locks & Retainers 749997-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 71.6 MM  [2.81 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 71.6 MM  [2.81 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 749997-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
749997-1
Connector Hardware, Mounts, Locks & Retainers 749997-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 71.6 MM  [2.81 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 250 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 71.6 MM  [2.81 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 250

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 749997-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749997-1
D-Sub Connectors 749997-1
SLIDELATCH,SZ5

SLIDELATCH,SZ5

Buy Now
Slidelatch,sz5 Rohs Compliant Amp - Te Connectivity - 34B1756 - Newark, An Avnet Company
Chicago, IL, United States
Slidelatch,sz5 Rohs Compliant Amp - Te Connectivity
34B1756
Slidelatch,sz5 Rohs Compliant Amp - Te Connectivity 34B1756
SLIDELATCH,SZ5 ROHS COMPLIANT: YES

SLIDELATCH,SZ5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749997-1 749997-1 34B1756
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Slidelatch,sz5 Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1-206499-0 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
2 suppliers
Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details