TE Connectivity Connector Hardware, Mounts, Locks & Retainers 749996-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 57.5 MM  [2.26 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 57.5 MM  [2.26 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 749996-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
749996-1
Connector Hardware, Mounts, Locks & Retainers 749996-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Length : 57.5 MM  [2.26 INCH ] Packaging Features Packaging Method : Roll Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Slide Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 57.5 MM  [2.26 INCH ]

Packaging Features


  • Packaging Method : Roll
  • Packaging Quantity : 20

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 749996-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749996-1
D-Sub Connectors 749996-1
SLIDELATCH,SZ3

SLIDELATCH,SZ3

Buy Now
Slidelatch,sz3 Amp - Te Connectivity - 28M8744 - Newark, An Avnet Company
Chicago, IL, United States
Slidelatch,sz3 Amp - Te Connectivity
28M8744
Slidelatch,sz3 Amp - Te Connectivity 28M8744
SLIDELATCH,SZ3

SLIDELATCH,SZ3

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749996-1 749996-1 28M8744
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors Slidelatch,sz3 Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218441-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589797-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers