TE Connectivity ™ D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 749916-2 749916-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766663-749916-2 Series: AMPLIMITE Quik-Snap Number of Positions: 37 Color: Black Cable Type: Round Shielding: Unshielded Accessory Type: Hinged Backshell Material: Polypropylene Part Status: Obsolete(EOL) Family Name: 749916 Cable Exit: 120°, 180° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Alternative Parts (Cross-Reference): 5749916-2; Introduction Date: May 27, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766663-749916-2 Series: AMPLIMITE Quik-Snap Number of Positions: 37 Color: Black Cable Type: Round Shielding: Unshielded Accessory Type: Hinged Backshell Material: Polypropylene Part Status: Obsolete(EOL) Family Name: 749916 Cable Exit: 120°, 180° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Alternative Parts (Cross-Reference): 5749916-2; Introduction Date: May 27, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 749916-2 - 766663-749916-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 749916-2
766663-749916-2
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 749916-2 766663-749916-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766663-749916-2 Series: AMPLIMITE Quik-Snap Number of Positions: 37 Color: Black Cable Type: Round Shielding: Unshielded Accessory Type: Hinged Backshell Material: Polypropylene Part Status: Obsolete(EOL) Family Name: 749916 Cable Exit: 120°, 180° Categories: Connectors, Interconnects Hardware: Assembly Hardware, Strain Relief Alternative Parts (Cross-Reference): 5749916-2; Introduction Date: May 27, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766663-749916-2
Series: AMPLIMITE Quik-Snap
Number of Positions: 37
Color: Black
Cable Type: Round
Shielding: Unshielded
Accessory Type: Hinged Backshell
Material: Polypropylene
Part Status: Obsolete(EOL)
Family Name: 749916
Cable Exit: 120°, 180°
Categories: Connectors, Interconnects
Hardware: Assembly Hardware, Strain Relief
Alternative Parts (Cross-Reference): 5749916-2;
Introduction Date: May 27, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 766663-749916-2
Product Name D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 749916-2
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details