TE Connectivity D-Shaped Connectors 749879-9

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 Wire Size (AWG) : 28, 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 Wire Size (AWG) : 28, 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749879-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749879-9
D-Shaped Connectors 749879-9
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 100 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 Wire Size (AWG) : 28, 30 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable
  • Number of Positions : 100
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) (MM) : .91
  • Compatible Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05
  • Wire Size (AWG) : 28, 30

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latch Blocks
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 749879-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749879-9
D-Sub Connectors 749879-9
100 50SR PNL MNT PLUG ASSY

100 50SR PNL MNT PLUG ASSY

Buy Now
100 50Sr Pnl Mnt Plug Assy Rohs Compliant Amp - Te Connectivity - 95F1771 - Newark, An Avnet Company
Chicago, IL, United States
100 50Sr Pnl Mnt Plug Assy Rohs Compliant Amp - Te Connectivity
95F1771
100 50Sr Pnl Mnt Plug Assy Rohs Compliant Amp - Te Connectivity 95F1771
100 50SR PNL MNT PLUG ASSY ROHS COMPLIANT: NO

100 50SR PNL MNT PLUG ASSY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749879-9 749879-9 95F1771
Product Name D-Shaped Connectors D-Sub Connectors 100 50Sr Pnl Mnt Plug Assy Rohs Compliant Amp - Te Connectivity
Termination Insulation Displacement (IDC)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308341-4 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
D-Sub, D-Shaped Connector Contacts - A122215-ND - DigiKey
Specs
Connector Type D-Sub Connector
Contact Size (AWG) 18 AWG
View Details
3 suppliers