TE Connectivity IDC D-Sub Connectors 749877-5

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Flat Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Flat Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 749877-5 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
749877-5
IDC D-Sub Connectors 749877-5
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Flat Ribbon Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Underplating Material : Nickel, Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Accepts Insulation Diameter (Max) (MM) : .91 Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Latch Blocks Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Screw & Hole Thread Size : 4-40 UNC Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : With Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Flat Ribbon Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel, Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Accepts Insulation Diameter (Max) (MM) : .91
  • Accepts Insulation Diameter Range : .74 - .91 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Latch Blocks
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Screw & Hole Thread Size : 4-40 UNC

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749877-5
D-Sub Connectors 749877-5
D-Sub Connectors

D-Sub Connectors

Buy Now
50 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity - 92B2504 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
92B2504
50 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity 92B2504
50 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO

50 50SR PANEL MOUNT RCPT ROHS COMPLIANT: NO

Supplier's Site
50 50Sr Panel Mount Rcpt Amp - Te Connectivity - 90AJ0650 - Newark, An Avnet Company
Chicago, IL, United States
50 50Sr Panel Mount Rcpt Amp - Te Connectivity
90AJ0650
50 50Sr Panel Mount Rcpt Amp - Te Connectivity 90AJ0650
50 50SR PANEL MOUNT RCPT

50 50SR PANEL MOUNT RCPT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749877-5 749877-5 92B2504
Product Name IDC D-Sub Connectors D-Sub Connectors 50 50Sr Panel Mount Rcpt Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1393560-9 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details