TE Connectivity IDC D-Sub Connectors 749814-7

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 749814-7 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
749814-7
IDC D-Sub Connectors 749814-7
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Kit Connector Shell Size : 1 Connector System : Cable-to-Cable Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Shell Plating Material : Tin over Copper
  • Strain Relief Material : Stainless Steel

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze, Brass
  • Contact Current Rating (Max) (AMP) : 1.5, 2.4
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Polyester GF, Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes
  • Thread Size : 4-40

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Kit
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 749814-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749814-7
D-Sub Connectors 749814-7
KIT SZ 1, HDE RCPT, LEAD FREE

KIT SZ 1, HDE RCPT, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749814-7
D-Sub Connectors 749814-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Kit Sz 1, Hde Rcpt, Lead Free Amp - Te Connectivity - 55M0276 - Newark, An Avnet Company
Chicago, IL, United States
Kit Sz 1, Hde Rcpt, Lead Free Amp - Te Connectivity
55M0276
Kit Sz 1, Hde Rcpt, Lead Free Amp - Te Connectivity 55M0276
KIT SZ 1, HDE RCPT, LEAD FREE

KIT SZ 1, HDE RCPT, LEAD FREE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749814-7 749814-7 55M0276
Product Name IDC D-Sub Connectors D-Sub Connectors Kit Sz 1, Hde Rcpt, Lead Free Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218124-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers