TE Connectivity Crimp D-Sub Connectors 749812-7

Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 4.58 - 11.68 Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Screws, Retainer Clip Mounting Feature Material : Steel Mounting Feature Plating Material : Zinc Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 4.58 - 11.68 Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Screws, Retainer Clip Mounting Feature Material : Steel Mounting Feature Plating Material : Zinc Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 749812-7 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
749812-7
Crimp D-Sub Connectors 749812-7
Body Features Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin over Copper Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range (MM) : 4.58 - 11.68 Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.109 INCH , .11 INCH , .108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Screws, Retainer Clip Mounting Feature Material : Steel Mounting Feature Plating Material : Zinc Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Tin over Copper

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range (MM) : 4.58 - 11.68
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.109 INCH , .11 INCH , .108 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Screws, Retainer Clip
  • Mounting Feature Material : Steel
  • Mounting Feature Plating Material : Zinc

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-749812-7
250V Electronic Connector 439-749812-7
9 Pos D-Sub Receptacle, Straight, Crimp, 250V, Metal Shell Product overview: 749812-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749812-7 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Receptacle, Straight, Crimp, 250V, Metal Shell Product overview: 749812-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749812-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 749812-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749812-7
D-Sub Connectors 749812-7
KIT,HDP-20,RCPT, SIZE 1, 9 POS

KIT,HDP-20,RCPT, SIZE 1, 9 POS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749812-7
D-Sub Connectors 749812-7
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749812-7
D-Sub Connectors 749812-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A106458-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A106458-ND
D-Sub Connector Assemblies A106458-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K7924 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K7924
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K7924
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
AMPLIMITE HDP-20 Cable Connector & Clamp, Receptacle,9 Pos.,24-20AWG,Front Shell - 70042989 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-20 Cable Connector & Clamp, Receptacle,9 Pos.,24-20AWG,Front Shell
70042989
AMPLIMITE HDP-20 Cable Connector & Clamp, Receptacle,9 Pos.,24-20AWG,Front Shell 70042989
AMPLIMITE HDP-20 Cable Connector & Clamp, Receptacle,9 Pos.,24-20AWG,Front Shell

AMPLIMITE HDP-20 Cable Connector & Clamp, Receptacle,9 Pos.,24-20AWG,Front Shell

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749812-7 439-749812-7 749812-7 A106458-ND 42K7924 70042989
Product Name Crimp D-Sub Connectors 250V Electronic Connector D-Sub Connectors D-Sub Connector Assemblies D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity AMPLIMITE HDP-20 Cable Connector & Clamp, Receptacle,9 Pos.,24-20AWG,Front Shell
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-135787-4 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
RF Connectors - 1056436-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers