TE Connectivity IDC D-Sub Connectors 749810-9

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 2.4, 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 2.4, 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 749810-9 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
749810-9
IDC D-Sub Connectors 749810-9
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 25 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 2.4, 1.5 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Shell Plating Material : Tin over Copper
  • Strain Relief Material : Stainless Steel

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze, Brass
  • Contact Current Rating (Max) (AMP) : 2.4, 1.5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Insulation Diameter Range : 6.48 - 11.94 MM  [.255 - .47 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes
  • Thread Size : 4-40

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A122902-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A122902-ND
D-Sub Connector Assemblies A122902-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 749810-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749810-9
D-Sub Connectors 749810-9
KIT SZ 1, HDE PLUG, LEAD FREE

KIT SZ 1, HDE PLUG, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749810-9
D-Sub Connectors 749810-9
D-Sub Connectors

D-Sub Connectors

Buy Now
AMPLIMITE Shielded Cable Connector and Clamp, Plug, HDE-20, 25 Pos., IDC - 70042987 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE Shielded Cable Connector and Clamp, Plug, HDE-20, 25 Pos., IDC
70042987
AMPLIMITE Shielded Cable Connector and Clamp, Plug, HDE-20, 25 Pos., IDC 70042987
AMPLIMITE Shielded Cable Connector and Clamp, Plug, HDE-20, 25 Pos., IDC

AMPLIMITE Shielded Cable Connector and Clamp, Plug, HDE-20, 25 Pos., IDC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749810-9 A122902-ND 749810-9 70042987
Product Name IDC D-Sub Connectors D-Sub Connector Assemblies D-Sub Connectors AMPLIMITE Shielded Cable Connector and Clamp, Plug, HDE-20, 25 Pos., IDC
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Current Rating 1.5 to 2.4 amps 1.5 to 2.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
D-Shaped Connectors - 1-1589469-0 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Board Mount
View Details
4 suppliers
D-Sub Connectors - 1-1532244-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers