TE Connectivity IDC D-Sub Connectors 749810-7

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 749810-7 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
749810-7
IDC D-Sub Connectors 749810-7
Body Features Cable Exit Angle : 180° Primary Product Color : Black Shell Plating Material : Tin over Copper Strain Relief Material : Stainless Steel Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Base Material : Brass, Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, 2.4 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Cable Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Mounting Holes Thread Size : 4-40 Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Shell Plating Material : Tin over Copper
  • Strain Relief Material : Stainless Steel

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Brass, Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, 2.4
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Cable Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes
  • Thread Size : 4-40

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
439-749810-7
250V Electronic Connector 439-749810-7
9 Pos D-Sub HDE Plug, Shielded, IDC, Gold/Tin, 250V Product overview: 749810-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749810-7 can be used for catalog matching and distributor lookup.

9 Pos D-Sub HDE Plug, Shielded, IDC, Gold/Tin, 250V Product overview: 749810-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749810-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A106369-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A106369-ND
D-Sub Connector Assemblies A106369-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 749810-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749810-7
D-Sub Connectors 749810-7
KIT SZ 1, HDE PLUG, LEAD FREE

KIT SZ 1, HDE PLUG, LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749810-7
D-Sub Connectors 749810-7
D-Sub Connectors

D-Sub Connectors

Buy Now
Kit Sz 1, Hde Plug, Lead Free Amp - Te Connectivity - 90AJ0649 - Newark, An Avnet Company
Chicago, IL, United States
Kit Sz 1, Hde Plug, Lead Free Amp - Te Connectivity
90AJ0649
Kit Sz 1, Hde Plug, Lead Free Amp - Te Connectivity 90AJ0649
KIT SZ 1, HDE PLUG, LEAD FREE

KIT SZ 1, HDE PLUG, LEAD FREE

Supplier's Site
Connector, Cable; Plug; Full Metal Shell; 1; 9; 20 AWG; Black; Steel - 70042985 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Plug; Full Metal Shell; 1; 9; 20 AWG; Black; Steel
70042985
Connector, Cable; Plug; Full Metal Shell; 1; 9; 20 AWG; Black; Steel 70042985
Connector, Cable; Plug; Full Metal Shell; 1; 9; 20 AWG; Black; Steel

Connector, Cable; Plug; Full Metal Shell; 1; 9; 20 AWG; Black; Steel

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749810-7 439-749810-7 A106369-ND 749810-7 90AJ0649 70042985
Product Name IDC D-Sub Connectors 250V Electronic Connector D-Sub Connector Assemblies D-Sub Connectors Kit Sz 1, Hde Plug, Lead Free Amp - Te Connectivity Connector, Cable; Plug; Full Metal Shell; 1; 9; 20 AWG; Black; Steel
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC) IDC IDC
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Current Rating 1.5 to 2.4 amps 1.5 to 2.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details
RF Connectors - 1060872-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
RF Connectors - 1051638-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers