TE Connectivity D-Shaped Connectors 749808-9

Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.58 - 11.68 MM  [.18 - .46 INCH ] Compatible Insulation Diameter Range : 4.58 - 11.68 MM  [.18 - .46 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Retainer Screw, Retainer Clip Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.58 - 11.68 MM  [.18 - .46 INCH ] Compatible Insulation Diameter Range : 4.58 - 11.68 MM  [.18 - .46 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Retainer Screw, Retainer Clip Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749808-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749808-9
D-Shaped Connectors 749808-9
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.58 - 11.68 MM  [.18 - .46 INCH ] Compatible Insulation Diameter Range : 4.58 - 11.68 MM  [.18 - .46 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Polyester GF, Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Retainer Screw, Retainer Clip Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.58 - 11.68 MM  [.18 - .46 INCH ]
  • Compatible Insulation Diameter Range : 4.58 - 11.68 MM  [.18 - .46 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.79 MM , 2.77 MM , 2.74 MM  [.109 INCH , .108 INCH , .11 INCH ]
  • Housing Material : Polyester GF, Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Retainer Screw, Retainer Clip
  • Mounting Feature Material : Steel

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 749808-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749808-9
D-Sub Connectors 749808-9
KIT,PLUG,15P,HDP-20

KIT,PLUG,15P,HDP-20

Buy Now
D-Sub Connector Assemblies - 749808-9-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
749808-9-ND
D-Sub Connector Assemblies 749808-9-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Kit,plug,15P,hdp-20 Rohs Compliant Amp - Te Connectivity - 71K0078 - Newark, An Avnet Company
Chicago, IL, United States
Kit,plug,15P,hdp-20 Rohs Compliant Amp - Te Connectivity
71K0078
Kit,plug,15P,hdp-20 Rohs Compliant Amp - Te Connectivity 71K0078
KIT,PLUG,15P,HDP-20 ROHS COMPLIANT: YES

KIT,PLUG,15P,HDP-20 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749808-9 749808-9 749808-9-ND 71K0078
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies Kit,plug,15P,hdp-20 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products