TE Connectivity D-Shaped Connectors 749805-9

Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749805-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749805-9
D-Shaped Connectors 749805-9
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.109 INCH , .108 INCH , .11 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.109 INCH , .108 INCH , .11 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Mounting Holes
  • Mounting Feature Material : Steel

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 749805-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749805-9
D-Sub Connectors 749805-9
KIT,HDP-20,PLUG,SIZE 3, 25 POS

KIT,HDP-20,PLUG,SIZE 3, 25 POS

Buy Now
D-Sub Connectors - 749805-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749805-9
D-Sub Connectors 749805-9
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749805-9
D-Sub Connectors 749805-9
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
439-749805-9
250V Electronic Connector 439-749805-9
25 Pos D-Sub Connector, Male, Shielded, Straight, Crimp, 250V Product overview: 749805-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749805-9 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Connector, Male, Shielded, Straight, Crimp, 250V Product overview: 749805-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749805-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A105100-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A105100-ND
D-Sub Connector Assemblies A105100-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector Kit, Plug, 25 Position, 24-20Awg; No. Of Contacts Amp - Te Connectivity - 42K7918 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Plug, 25 Position, 24-20Awg; No. Of Contacts Amp - Te Connectivity
42K7918
D Sub Connector Kit, Plug, 25 Position, 24-20Awg; No. Of Contacts Amp - Te Connectivity 42K7918
D SUB CONNECTOR KIT, PLUG, 25 POSITION, 24-20AWG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR KIT, PLUG, 25 POSITION, 24-20AWG; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
Kit,hdp-20,plug,size 3, 25 Pos Amp - Te Connectivity - 77AC0954 - Newark, An Avnet Company
Chicago, IL, United States
Kit,hdp-20,plug,size 3, 25 Pos Amp - Te Connectivity
77AC0954
Kit,hdp-20,plug,size 3, 25 Pos Amp - Te Connectivity 77AC0954
KIT,HDP-20,PLUG,SIZE 3, 25 POS

KIT,HDP-20,PLUG,SIZE 3, 25 POS

Supplier's Site
D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);25CONTACT - 70042983 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);25CONTACT
70042983
D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);25CONTACT 70042983
D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);25CONT ACT

D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);25CONTACT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749805-9 749805-9 749805-9 439-749805-9 A105100-ND 42K7918 77AC0954 70042983
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connectors 250V Electronic Connector D-Sub Connector Assemblies D Sub Connector Kit, Plug, 25 Position, 24-20Awg; No. Of Contacts Amp - Te Connectivity Kit,hdp-20,plug,size 3, 25 Pos Amp - Te Connectivity D-SUB CONNECTOR SHIELDED CRIMP SNAP-IN PLUG KIT(24-20AWG);25CONTACT
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Box Mount D-Sub Connectors - 1-206500-2 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Current Rating 5.0 amps
View Details
RF Connectors - 1084859-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
3 suppliers