TE Connectivity D-Shaped Connectors 749805-7

Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749805-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749805-7
D-Shaped Connectors 749805-7
Body Features Insert Material : Glass-Filled Nylon Mating Retention Feature Material : Stainless Steel Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Supplied - Uninstalled Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ] Wire Size (MMSQ) : .2 - .56 Wire Size (AWG) : 24 - 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Feature Plating Material : Zinc Mating Retention Type : Mounting Holes Mounting Feature Material : Steel Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon
  • Mating Retention Feature Material : Stainless Steel
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Compatible Insulation Diameter Range : 4.7 - 8.13 MM  [.185 - .32 INCH ]
  • Wire Size (MMSQ) : .2 - .56
  • Wire Size (AWG) : 24 - 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Zinc
  • Mating Retention Type : Mounting Holes
  • Mounting Feature Material : Steel

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A105099-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A105099-ND
D-Sub Connector Assemblies A105099-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-749805-7
250V Electronic Connector 439-749805-7
9 Pos Female D-Sub Connector, Straight, Shielded, 250V Product overview: 749805-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749805-7 can be used for catalog matching and distributor lookup.

9 Pos Female D-Sub Connector, Straight, Shielded, 250V Product overview: 749805-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-749805-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 749805-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
749805-7
Connectors I/O 749805-7
KITHDP-20PLUGSIZE 1 9 POSN

KITHDP-20PLUGSIZE 1 9 POSN

Buy Now
D Sub Connectors - 7183913P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183913P
D Sub Connectors 7183913P
AMPLIMITE HDP-20 d-sub cable plug, 9 pin

AMPLIMITE HDP-20 d-sub cable plug, 9 pin

Supplier's Site
D Sub Connectors - 7183913 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7183913
D Sub Connectors 7183913
AMPLIMITE HDP-20 d-sub plug kit, 9 pin

AMPLIMITE HDP-20 d-sub plug kit, 9 pin

Supplier's Site
D Sub Connectors - 1918427 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1918427
D Sub Connectors 1918427
AMPLIMITE HDP-20 d-sub plug kit, 9 pin

AMPLIMITE HDP-20 d-sub plug kit, 9 pin

Supplier's Site
D-Sub Connectors - 749805-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749805-7
D-Sub Connectors 749805-7
KIT,HDP-20,PLUG,SIZE 1, 9 POSN

KIT,HDP-20,PLUG,SIZE 1, 9 POSN

Buy Now
D-Sub Connectors - 749805-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749805-7
D-Sub Connectors 749805-7
CRIMP SNAP ASY W/HDW

CRIMP SNAP ASY W/HDW

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749805-7
D-Sub Connectors 749805-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K7917 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K7917
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K7917
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body; Connector Type:D SubRoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Connector, Plug, 9Pos, Crimp; No. Of Contacts Amp - Te Connectivity - 52AH4723 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 9Pos, Crimp; No. Of Contacts Amp - Te Connectivity
52AH4723
D Sub Connector, Plug, 9Pos, Crimp; No. Of Contacts Amp - Te Connectivity 52AH4723
D SUB CONNECTOR, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Carbon Steel Body; Contact RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 9POS, CRIMP; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Carbon Steel Body; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 749805-7 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
749805-7
D-Sub Connector Assemblies 749805-7
CONN D-SUB PLUG 9POS CRIMP

CONN D-SUB PLUG 9POS CRIMP

Supplier's Site Datasheet
AMPLIMITE HDP-20 Cable Connector and Clamp, Plug, 9 Pos, Shielded, 26-22AWG - 70042979 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-20 Cable Connector and Clamp, Plug, 9 Pos, Shielded, 26-22AWG
70042979
AMPLIMITE HDP-20 Cable Connector and Clamp, Plug, 9 Pos, Shielded, 26-22AWG 70042979
The AMPLIMITE HDP-20 subminiature D connectors have removable F crimp contacts. The assembly consists of a two piece plastic housing which has integral plastic retention tines and two metal shells which secure the housing components.

The AMPLIMITE HDP-20 subminiature D connectors have removable F crimp contacts. The assembly consists of a two piece plastic housing which has integral plastic retention tines and two metal shells which secure the housing components.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749805-7 A105099-ND 439-749805-7 749805-7 7183913P 7183913 1918427 749805-7 749805-7 42K7917 749805-7 70042979
Product Name D-Shaped Connectors D-Sub Connector Assemblies 250V Electronic Connector Connectors I/O D Sub Connectors D Sub Connectors D Sub Connectors D-Sub Connectors D-Sub Connectors D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity D-Sub Connector Assemblies AMPLIMITE HDP-20 Cable Connector and Clamp, Plug, 9 Pos, Shielded, 26-22AWG
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Cable mount Free Hanging (In-Line)
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057387-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
D-Shaped Connectors - 1-2221760-5 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1051114-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Connector Backshells - 1-2308340-2 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers