TE Connectivity D-Shaped Connectors 749721-3

Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 28 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .4 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 28 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .4 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749721-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749721-3
D-Shaped Connectors 749721-3
Body Features Connector Profile : Standard Primary Product Color : Black Shell Plating Material : Nickel Configuration Features Number of Positions : 28 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With Mating Retention Type : Latching Feature Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel Mounting Hole Diameter : 2.77 MM  [.109 INCH ] PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 13 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Shell Material Configuration : Full Metal Shell Termination Features Square Termination Post & Tail Dimension : .4 MM  [.016 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 28
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel
  • Mounting Hole Diameter : 2.77 MM  [.109 INCH ]
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 13

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Square Termination Post & Tail Dimension : .4 MM  [.016 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 749721-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749721-3
D-Sub Connectors 749721-3
28 50SR VERT RCPT ASSY

28 50SR VERT RCPT ASSY

Buy Now
D-Sub Connector Assemblies - A23747-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A23747-ND
D-Sub Connector Assemblies A23747-ND
28 Position D-Type Receptacle, Female Sockets Connector

28 Position D-Type Receptacle, Female Sockets Connector

Buy Now Datasheet
28 50Sr Vert Rcpt Assy Rohs Compliant Amp - Te Connectivity - 91B9018 - Newark, An Avnet Company
Chicago, IL, United States
28 50Sr Vert Rcpt Assy Rohs Compliant Amp - Te Connectivity
91B9018
28 50Sr Vert Rcpt Assy Rohs Compliant Amp - Te Connectivity 91B9018
28 50SR VERT RCPT ASSY ROHS COMPLIANT: NO

28 50SR VERT RCPT ASSY ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 749721-3 749721-3 A23747-ND 91B9018
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies 28 50Sr Vert Rcpt Assy Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector D-Sub Connector Receptacle, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data