TE Connectivity D-Shaped Connectors 749621-2

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749621-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749621-2
D-Shaped Connectors 749621-2
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable Number of Positions : 26 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Type : Pin Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ] Compatible Insulation Diameter Range : .74 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Kit Connector System : Cable-to-Cable Termination Features Termination Cover : With Termination Cover Method : Unassembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable
  • Number of Positions : 26
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Type : Pin
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) : .91 MM  [.036 INCH ]
  • Compatible Insulation Diameter Range : .74 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 21

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Cover : With
  • Termination Cover Method : Unassembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 749621-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749621-2
D-Sub Connectors 749621-2
26 50S CABLE PLUG CONN/COV KIT

26 50S CABLE PLUG CONN/COV KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749621-2
D-Sub Connectors 749621-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector Assemblies - A23690-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A23690-ND
D-Sub Connector Assemblies A23690-ND
26 Position D-Type Plug, Male Pins Connector

26 Position D-Type Plug, Male Pins Connector

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749621-2 749621-2 A23690-ND
Product Name D-Shaped Connectors D-Sub Connectors D-Sub Connector Assemblies
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1757821-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
3 suppliers
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers