TE Connectivity Connector Backshells 749609-1

Description
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 749609-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
749609-1
Connector Backshells 749609-1
Body Features Cable Exit Angle : 75° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle : 75°
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 26

Dimensions


  • Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub Connectors - 749609-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749609-1
D-Sub Connectors 749609-1
26 50SR KIT,75D,UK

26 50SR KIT,75D,UK

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A23590-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A23590-ND
D-Sub, D-Shaped Connector Backshells, Hoods A23590-ND
26 Position Two Piece Backshell Connector Silver 75° Shielded

26 Position Two Piece Backshell Connector Silver 75° Shielded

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
355-749609-1
Electronic Connector 355-749609-1
CONN BACKSHELL 26POS 75DEG SHLD Product overview: 749609-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-749609-1 can be used for catalog matching and distributor lookup.

CONN BACKSHELL 26POS 75DEG SHLD Product overview: 749609-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-749609-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749609-1 749609-1 A23590-ND 355-749609-1
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products