TE Connectivity Connector Backshells 749608-1

Description
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 749608-1 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
749608-1
Connector Backshells 749608-1
Body Features Cable Exit Angle : 180° Primary Product Material : Zinc Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 26 Dimensions Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Backshell Product Style : Shielded Connector Backshell Product Type : Backshell Kit

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Material : Zinc
  • Primary Product Plating Material : Nickel over Copper

Configuration Features


  • Number of Positions : 26

Dimensions


  • Compatible Insulation Diameter Range : 6.86 MM  [.27 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Backshell Product Style : Shielded
  • Connector Backshell Product Type : Backshell Kit
Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A23589-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A23589-ND
D-Sub, D-Shaped Connector Backshells, Hoods A23589-ND
26 Position Two Piece Backshell Connector Silver 180° Shielded

26 Position Two Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
D-Sub Connectors - 749608-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749608-1
D-Sub Connectors 749608-1
26 50SR KIT,ST,UK

26 50SR KIT,ST,UK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
749608-1
D-Sub Connectors 749608-1
D-Sub Connectors

D-Sub Connectors

Buy Now
26 50Sr Kit,st,uk Amp - Te Connectivity - 90AJ0647 - Newark, An Avnet Company
Chicago, IL, United States
26 50Sr Kit,st,uk Amp - Te Connectivity
90AJ0647
26 50Sr Kit,st,uk Amp - Te Connectivity 90AJ0647
26 50SR KIT,ST,UK

26 50SR KIT,ST,UK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749608-1 A23589-ND 749608-1 90AJ0647
Product Name Connector Backshells D-Sub, D-Shaped Connector Backshells, Hoods D-Sub Connectors 26 50Sr Kit,st,uk Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1589053-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
D-Sub Connectors - 1-1393738-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub Connector Assemblies - A109021-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details