TE Connectivity ™ Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies 749556-1

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE .050 I Package: Bulk Product Status: Obsolete Connector Type: Plug, Male Pins Number of Positions: 40 Number of Rows: 2 Mounting Type: Board Edge, Straddle Mount
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE .050 I Package: Bulk Product Status: Obsolete Connector Type: Plug, Male Pins Number of Positions: 40 Number of Rows: 2 Mounting Type: Board Edge, Straddle Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies Series: AMPLIMITE .050 I Package: Bulk Product Status: Obsolete Connector Type: Plug, Male Pins Number of Positions: 40 Number of Rows: 2 Mounting Type: Board Edge, Straddle Mount

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Series: AMPLIMITE .050 I
Package: Bulk
Product Status: Obsolete
Connector Type: Plug, Male Pins
Number of Positions: 40
Number of Rows: 2
Mounting Type: Board Edge, Straddle Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub Connector Assemblies
Mounting Board Edge, Straddle Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - Olive Drab - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details